Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SPH201610UR68MT

Description
680nH Shielded Wirewound Inductor 2.05A 72mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 2.05A 72mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SPH201610UR68MTTR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Wirewound Inductor 2.05A 72mOhm Max 0806 (2016 Metric)

680nH Shielded Wirewound Inductor 2.05A 72mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
SMD Inductor and Choke - 71-SPH201610UR68MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
71-SPH201610UR68MT
SMD Inductor and Choke 71-SPH201610UR68MT
Wire Wound SMD Power Inductors SPH Series Product overview: SPH201610UR68MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPH201610UR68MT can be used for catalog matching and distributor lookup.

Wire Wound SMD Power Inductors SPH Series Product overview: SPH201610UR68MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPH201610UR68MT can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - SPH201610UR68MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPH201610UR68MT
Fixed Inductors SPH201610UR68MT
FIXED IND 680NH 2.05A 72MOHM SMD

FIXED IND 680NH 2.05A 72MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-SPH201610UR68MTTR-ND 71-SPH201610UR68MT SPH201610UR68MT
Product Name Fixed Inductors SMD Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
UT/ET Series Common Mode Inductors - ET2835-035 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 92000 to 2000 microH
View Details
2 suppliers