Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SPH201610HR68MT

Description
680nH Shielded Wirewound Inductor 2.05A 76mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 2.05A 76mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SPH201610HR68MTTR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Wirewound Inductor 2.05A 76mOhm Max 0806 (2016 Metric)

680nH Shielded Wirewound Inductor 2.05A 76mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - SPH201610HR68MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPH201610HR68MT
Fixed Inductors SPH201610HR68MT
FIXED IND 680NH 2.05A 76MOHM SMD

FIXED IND 680NH 2.05A 76MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-SPH201610HR68MTTR-ND SPH201610HR68MT
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 1-2176636-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details