Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SPH201610HR33MT

Description
330nH Shielded Wirewound Inductor 2.9A 40mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
330nH Shielded Wirewound Inductor 2.9A 40mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SPH201610HR33MTTR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Wirewound Inductor 2.9A 40mOhm Max 0806 (2016 Metric)

330nH Shielded Wirewound Inductor 2.9A 40mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - SPH201610HR33MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPH201610HR33MT
Fixed Inductors SPH201610HR33MT
FIXED IND 330NH 2.9A 40MOHM SMD

FIXED IND 330NH 2.9A 40MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-SPH201610HR33MTTR-ND SPH201610HR33MT
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567615 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 1.2 ohms
View Details
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2182SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details