2.2µH Shielded Wirewound Inductor 1.1A 264mOhm Max 0806 (2016 Metric)
2.2µH Shielded Wirewound Inductor 1.1A 264mOhm Max 0806 (2016 Metric)
2.2µH Shielded Wirewound Inductor 1.1A 264mOhm Max 0806 (2016 Metric)
Wire Wound SMD Power Inductors SPH Series Product overview: SPH201610H2R2MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPH201610H2R2MT can be used for catalog matching and distributor lookup.
FIXED IND 2.2UH 1.1A 264MOHM SMD
1.1A 2.2uH ±20% 1.45A 0806 Power Inductors ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 3442-SPH201610H2R2MTDKR-ND | 71-SPH201610H2R2MT | SPH201610H2R2MT | SPH201610H2R2MT |
| Product Name | Fixed Inductors | SMD Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |