Shenzhen Sunlord Electronics Co., Ltd. 260MA 2.25OHM Inductor and Choke SDWL1608CPR27GSTF

Description
FIXED IND 270NH 260MA 2.25OHM SM Product overview: SDWL1608CPR27GSTF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260MA, 2.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 260MA, 2.25OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDWL1608CPR27GSTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 270NH 260MA 2.25OHM SM Product overview: SDWL1608CPR27GSTF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260MA, 2.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 260MA, 2.25OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDWL1608CPR27GSTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
260MA 2.25OHM Inductor and Choke - 71-SDWL1608CPR27GSTF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
260MA 2.25OHM Inductor and Choke
71-SDWL1608CPR27GSTF
260MA 2.25OHM Inductor and Choke 71-SDWL1608CPR27GSTF
FIXED IND 270NH 260MA 2.25OHM SM Product overview: SDWL1608CPR27GSTF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260MA, 2.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 260MA, 2.25OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDWL1608CPR27GSTF can be used for catalog matching and distributor lookup.

FIXED IND 270NH 260MA 2.25OHM SM Product overview: SDWL1608CPR27GSTF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260MA, 2.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 260MA, 2.25OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDWL1608CPR27GSTF can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - 3442-SDWL1608CPR27GSTFTR-ND - DigiKey
Thief River Falls, MN, United States
270nH Unshielded Wirewound Inductor 260mA 2.25Ohm Max 0603 (1608 Metric)

270nH Unshielded Wirewound Inductor 260mA 2.25Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - SDWL1608CPR27GSTF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDWL1608CPR27GSTF
Fixed Inductors SDWL1608CPR27GSTF
FIXED IND 270NH 260MA 2.25OHM SM

FIXED IND 270NH 260MA 2.25OHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDWL1608CPR27GSTF 3442-SDWL1608CPR27GSTFTR-ND SDWL1608CPR27GSTF
Product Name 260MA 2.25OHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Inductance Range 0.2700 microH 0.2700 microH
Inductance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N8 0402DC-5N8XJRW , 0402DC-5N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8119 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 4000 to ? microH
View Details
4 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-3154-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details