Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SDWL1608CP8N7JSTF

Description
8.7nH Unshielded Wirewound Inductor 1.4A 54mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
8.7nH Unshielded Wirewound Inductor 1.4A 54mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SDWL1608CP8N7JSTFTR-ND - DigiKey
Thief River Falls, MN, United States
8.7nH Unshielded Wirewound Inductor 1.4A 54mOhm Max 0603 (1608 Metric)

8.7nH Unshielded Wirewound Inductor 1.4A 54mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3442-SDWL1608CP8N7JSTFTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176636-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers