Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SDWL1608CP18NGSTF

Description
18nH Unshielded Wirewound Inductor 1.2A 70mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Wirewound Inductor 1.2A 70mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SDWL1608CP18NGSTFCT-ND - DigiKey
Thief River Falls, MN, United States
18nH Unshielded Wirewound Inductor 1.2A 70mOhm Max 0603 (1608 Metric)

18nH Unshielded Wirewound Inductor 1.2A 70mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 3442-SDWL1608CP18NGSTFTR-ND - DigiKey
Thief River Falls, MN, United States
18nH Unshielded Wirewound Inductor 1.2A 70mOhm Max 0603 (1608 Metric)

18nH Unshielded Wirewound Inductor 1.2A 70mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 3442-SDWL1608CP18NGSTFDKR-ND - DigiKey
Thief River Falls, MN, United States
18nH Unshielded Wirewound Inductor 1.2A 70mOhm Max 0603 (1608 Metric)

18nH Unshielded Wirewound Inductor 1.2A 70mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3442-SDWL1608CP18NGSTFCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2225JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2469837P - RS Components, Ltd.
Specs
Inductance Range 47 microH
Rated DC Current 2800 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - DFK-175-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details