Shenzhen Sunlord Electronics Co., Ltd. SMD 18UH 1MA 1.85 OHM Inductor and Choke SDFL1608T180KTF

Description
FIXED IND 18UH 1MA 1.85 OHM SMD Product overview: SDFL1608T180KTF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 1MA, 1.85 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 1MA, 1.85 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDFL1608T180KTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 18UH 1MA 1.85 OHM SMD Product overview: SDFL1608T180KTF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 1MA, 1.85 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 1MA, 1.85 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDFL1608T180KTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 18UH 1MA 1.85 OHM Inductor and Choke - 71-SDFL1608T180KTF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18UH 1MA 1.85 OHM Inductor and Choke
71-SDFL1608T180KTF
SMD 18UH 1MA 1.85 OHM Inductor and Choke 71-SDFL1608T180KTF
FIXED IND 18UH 1MA 1.85 OHM SMD Product overview: SDFL1608T180KTF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 1MA, 1.85 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 1MA, 1.85 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDFL1608T180KTF can be used for catalog matching and distributor lookup.

FIXED IND 18UH 1MA 1.85 OHM SMD Product overview: SDFL1608T180KTF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 1MA, 1.85 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 1MA, 1.85 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDFL1608T180KTF can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - 3442-SDFL1608T180KTFTR-ND - DigiKey
Thief River Falls, MN, United States
18µH Shielded Multilayer Inductor 1mA 1.85Ohm Max 0603 (1608 Metric)

18µH Shielded Multilayer Inductor 1mA 1.85Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - SDFL1608T180KTF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDFL1608T180KTF
Fixed Inductors SDFL1608T180KTF
FIXED IND 18UH 1MA 1.85 OHM SMD

FIXED IND 18UH 1MA 1.85 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDFL1608T180KTF 3442-SDFL1608T180KTFTR-ND SDFL1608T180KTF
Product Name SMD 18UH 1MA 1.85 OHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Inductance Range 18 microH 18 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 3.08 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details