FIXED IND 2.2UH 15MA 1.15OHM SMD Product overview: SDFL1608Q2R2KTF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 15MA, 1.15OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 15MA, 1.15OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDFL1608Q2R2KTF can be used for catalog matching and distributor lookup.
2.2µH Shielded Multilayer Inductor 15mA 1.15Ohm Max 0603 (1608 Metric)
Integrated Circuits (ICs) - Inductors (SMD)
FIXED IND 2.2UH 15MA 1.15OHM SMD
15mA 2.2uH ±10% 1.15Ω 0603 Inductors (SMD) ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-SDFL1608Q2R2KTF | 3442-SDFL1608Q2R2KTFTR-ND | SDFL1608Q2R2KTF | SDFL1608Q2R2KTF | SDFL1608Q2R2KTF |
| Product Name | SMD 2.2UH 15MA 1.15OHM Inductor and Choke | Fixed Inductors | Integrated Circuits (ICs) - Inductors (SMD) | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | ||
| Inductance Range | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |