1.2µH Shielded Multilayer Inductor 25mA 800mOhm Max 0603 (1608 Metric)
FIXED IND 1.2UH 25MA 800MOHM SMD
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 3442-SDFL1608P1R2KTFTR-ND | SDFL1608P1R2KTF |
| Product Name | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Multilayer | Multilayer; Multilayer |
| Core Material | Ferrite | Ferrite; Ferrite |
| Configuration | Fixed |