Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SDFL1608LR82MTF

Description
820nH Shielded Multilayer Inductor 35mA 2.1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
820nH Shielded Multilayer Inductor 35mA 2.1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SDFL1608LR82MTFTR-ND - DigiKey
Thief River Falls, MN, United States
820nH Shielded Multilayer Inductor 35mA 2.1Ohm Max 0603 (1608 Metric)

820nH Shielded Multilayer Inductor 35mA 2.1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3442-SDFL1608LR82MTFTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1086-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 120
View Details
2 suppliers
Power Inductors - 3-2176637-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-6N8 0402CS-6N8XJRW , 0402CS-6N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details