FIXED IND 560NH 35MA 1.55OHM SMD Product overview: SDFL1608LR56KTF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35MA, 1.55OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 35MA, 1.55OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDFL1608LR56KTF can be used for catalog matching and distributor lookup.
560nH Shielded Multilayer Inductor 35mA 1.55Ohm Max 0603 (1608 Metric)
FIXED IND 560NH 35MA 1.55OHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SDFL1608LR56KTF | 3442-SDFL1608LR56KTFTR-ND | SDFL1608LR56KTF |
| Product Name | SMD 35MA 1.55OHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Multilayer | Multilayer | Multilayer; Multilayer |
| Inductance Range | 0.5600 microH | 0.5600 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |