Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SDFL1608LR47KTF

Description
470nH Shielded Multilayer Inductor 35mA 1.35Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
470nH Shielded Multilayer Inductor 35mA 1.35Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SDFL1608LR47KTFTR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Multilayer Inductor 35mA 1.35Ohm Max 0603 (1608 Metric)

470nH Shielded Multilayer Inductor 35mA 1.35Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 35MA 1.35OHM Inductor and Choke - 71-SDFL1608LR47KTF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 35MA 1.35OHM Inductor and Choke
71-SDFL1608LR47KTF
SMD 35MA 1.35OHM Inductor and Choke 71-SDFL1608LR47KTF
FIXED IND 470NH 35MA 1.35OHM SMD Product overview: SDFL1608LR47KTF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35MA, 1.35OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 35MA, 1.35OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDFL1608LR47KTF can be used for catalog matching and distributor lookup.

FIXED IND 470NH 35MA 1.35OHM SMD Product overview: SDFL1608LR47KTF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35MA, 1.35OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 35MA, 1.35OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDFL1608LR47KTF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-SDFL1608LR47KTFTR-ND 71-SDFL1608LR47KTF
Product Name Fixed Inductors SMD 35MA 1.35OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2126029P - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 1680 milliamps
Standards and Certifications RoHS
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-19N 0302CS-19NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Filters - Common Mode Chokes - 1342137-DFKH-14-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.2500 ohms
View Details
3 suppliers