Shenzhen Sunlord Electronics Co., Ltd. SMD 35MA 1 OHM Inductor and Choke SDFL1608LR39KTF

Description
FIXED IND 390NH 35MA 1 OHM SMD Product overview: SDFL1608LR39KTF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 35MA, 1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDFL1608LR39KTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 390NH 35MA 1 OHM SMD Product overview: SDFL1608LR39KTF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 35MA, 1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDFL1608LR39KTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 35MA 1 OHM Inductor and Choke - 71-SDFL1608LR39KTF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 35MA 1 OHM Inductor and Choke
71-SDFL1608LR39KTF
SMD 35MA 1 OHM Inductor and Choke 71-SDFL1608LR39KTF
FIXED IND 390NH 35MA 1 OHM SMD Product overview: SDFL1608LR39KTF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 35MA, 1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDFL1608LR39KTF can be used for catalog matching and distributor lookup.

FIXED IND 390NH 35MA 1 OHM SMD Product overview: SDFL1608LR39KTF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 35MA, 1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDFL1608LR39KTF can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - 3442-SDFL1608LR39KTFTR-ND - DigiKey
Thief River Falls, MN, United States
390nH Shielded Multilayer Inductor 35mA 1Ohm Max 0603 (1608 Metric)

390nH Shielded Multilayer Inductor 35mA 1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 3442-SDFL1608LR39KTFCT-ND - DigiKey
Thief River Falls, MN, United States
390nH Shielded Multilayer Inductor 35mA 1Ohm Max 0603 (1608 Metric)

390nH Shielded Multilayer Inductor 35mA 1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - SDFL1608LR39KTF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDFL1608LR39KTF
Fixed Inductors SDFL1608LR39KTF
FIXED IND 390NH 35MA 1 OHM SMD

FIXED IND 390NH 35MA 1 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDFL1608LR39KTF 3442-SDFL1608LR39KTFTR-ND SDFL1608LR39KTF
Product Name SMD 35MA 1 OHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Inductance Range 0.3900 microH 0.3900 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3106-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - LPC4045EATEB100K - 970003-LPC4045EATEB100K - Win Source Electronics
Specs
Configuration Fixed
View Details
Surface Mount Inductors - 1620209 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 11.55 ohms
View Details
3 suppliers