820nH Shielded Multilayer Inductor 15mA 900mOhm Max 0402 (1005 Metric)
FIXED IND 820NH 15MA 900MOHM SMD Product overview: SDFL1005QR82KTF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15MA, 900MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDFL1005QR82KTF can be used for catalog matching and distributor lookup.
FIXED IND 820NH 15MA 900MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 3442-SDFL1005QR82KTFTR-ND | 71-SDFL1005QR82KTF | SDFL1005QR82KTF |
| Product Name | Fixed Inductors | SMD 15MA 900MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Technology | Multilayer | Multilayer | Multilayer; Multilayer |
| Core Material | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed |