Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SDFL1005Q1R2MTF

Description
1.2µH Shielded Multilayer Inductor 15mA 1.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.2µH Shielded Multilayer Inductor 15mA 1.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SDFL1005Q1R2MTFTR-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Shielded Multilayer Inductor 15mA 1.2Ohm Max 0402 (1005 Metric)

1.2µH Shielded Multilayer Inductor 15mA 1.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3442-SDFL1005Q1R2MTFTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J103JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 1-2176738-4 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0051 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-5N6 016008C-5N6XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details