Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SDFL1005P2R2KTF

Description
2.2µH Shielded Multilayer Inductor 10mA 1.7Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Multilayer Inductor 10mA 1.7Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SDFL1005P2R2KTFTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Multilayer Inductor 10mA 1.7Ohm Max 0402 (1005 Metric)

2.2µH Shielded Multilayer Inductor 10mA 1.7Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 2.2UH 10MA 1.7 OHM Inductor and Choke - 71-SDFL1005P2R2KTF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 10MA 1.7 OHM Inductor and Choke
71-SDFL1005P2R2KTF
SMD 2.2UH 10MA 1.7 OHM Inductor and Choke 71-SDFL1005P2R2KTF
FIXED IND 2.2UH 10MA 1.7 OHM SMD Product overview: SDFL1005P2R2KTF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 10MA, 1.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 10MA, 1.7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDFL1005P2R2KTF can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 10MA 1.7 OHM SMD Product overview: SDFL1005P2R2KTF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 10MA, 1.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 10MA, 1.7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDFL1005P2R2KTF can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
SDFL1005P2R2KTF
Inductors/Coils/Transformers >> Inductors (SMD) SDFL1005P2R2KTF
10mA 2.2uH ±10% 1.7Ω 0402 Inductors (SMD) ROHS

10mA 2.2uH ±10% 1.7Ω 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - SDFL1005P2R2KTF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDFL1005P2R2KTF
Fixed Inductors SDFL1005P2R2KTF
FIXED IND 2.2UH 10MA 1.7 OHM SMD

FIXED IND 2.2UH 10MA 1.7 OHM SMD

Supplier's Site Datasheet
Integrated Circuits (ICs) - Inductors (SMD) - SDFL1005P2R2KTF - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Inductors (SMD)
SDFL1005P2R2KTF
Integrated Circuits (ICs) - Inductors (SMD) SDFL1005P2R2KTF
Integrated Circuits (ICs) - Inductors (SMD)

Integrated Circuits (ICs) - Inductors (SMD)

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Chip Inductors
Product Number 3442-SDFL1005P2R2KTFTR-ND 71-SDFL1005P2R2KTF SDFL1005P2R2KTF SDFL1005P2R2KTF SDFL1005P2R2KTF
Product Name Fixed Inductors SMD 2.2UH 10MA 1.7 OHM Inductor and Choke Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors Integrated Circuits (ICs) - Inductors (SMD)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 1849167 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details