Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SDFL1005P1R2MTF

Description
1.2µH Shielded Multilayer Inductor 15mA 1.25Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.2µH Shielded Multilayer Inductor 15mA 1.25Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SDFL1005P1R2MTFCT-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Shielded Multilayer Inductor 15mA 1.25Ohm Max 0402 (1005 Metric)

1.2µH Shielded Multilayer Inductor 15mA 1.25Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 3442-SDFL1005P1R2MTFTR-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Shielded Multilayer Inductor 15mA 1.25Ohm Max 0402 (1005 Metric)

1.2µH Shielded Multilayer Inductor 15mA 1.25Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 1.2UH 15MA 1.25OHM Inductor and Choke - 71-SDFL1005P1R2MTF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2UH 15MA 1.25OHM Inductor and Choke
71-SDFL1005P1R2MTF
SMD 1.2UH 15MA 1.25OHM Inductor and Choke 71-SDFL1005P1R2MTF
FIXED IND 1.2UH 15MA 1.25OHM SMD Product overview: SDFL1005P1R2MTF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 15MA, 1.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 15MA, 1.25OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDFL1005P1R2MTF can be used for catalog matching and distributor lookup.

FIXED IND 1.2UH 15MA 1.25OHM SMD Product overview: SDFL1005P1R2MTF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 15MA, 1.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 15MA, 1.25OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDFL1005P1R2MTF can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - SDFL1005P1R2MTF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDFL1005P1R2MTF
Fixed Inductors SDFL1005P1R2MTF
FIXED IND 1.2UH 15MA 1.25OHM SMD

FIXED IND 1.2UH 15MA 1.25OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-SDFL1005P1R2MTFCT-ND 71-SDFL1005P1R2MTF SDFL1005P1R2MTF
Product Name Fixed Inductors SMD 1.2UH 15MA 1.25OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1858208P - RS Components, Ltd.
Specs
Inductance Range 30 microH
Rated DC Current 9200 milliamps
Standards and Certifications RoHS
View Details