Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SDFL1005LR33KTF

Description
330nH Shielded Multilayer Inductor 18mA 1.25Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
330nH Shielded Multilayer Inductor 18mA 1.25Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SDFL1005LR33KTFTR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Multilayer Inductor 18mA 1.25Ohm Max 0402 (1005 Metric)

330nH Shielded Multilayer Inductor 18mA 1.25Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 18MA 1.25OHM Inductor and Choke - 71-SDFL1005LR33KTF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18MA 1.25OHM Inductor and Choke
71-SDFL1005LR33KTF
SMD 18MA 1.25OHM Inductor and Choke 71-SDFL1005LR33KTF
FIXED IND 330NH 18MA 1.25OHM SMD Product overview: SDFL1005LR33KTF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18MA, 1.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18MA, 1.25OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDFL1005LR33KTF can be used for catalog matching and distributor lookup.

FIXED IND 330NH 18MA 1.25OHM SMD Product overview: SDFL1005LR33KTF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18MA, 1.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18MA, 1.25OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDFL1005LR33KTF can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - SDFL1005LR33KTF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDFL1005LR33KTF
Fixed Inductors SDFL1005LR33KTF
FIXED IND 330NH 18MA 1.25OHM SMD

FIXED IND 330NH 18MA 1.25OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-SDFL1005LR33KTFTR-ND 71-SDFL1005LR33KTF SDFL1005LR33KTF
Product Name Fixed Inductors SMD 18MA 1.25OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 1674-CL0603-J683JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details