Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SDFL1005LR27KTF

Description
270nH Shielded Multilayer Inductor 25mA 1.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
270nH Shielded Multilayer Inductor 25mA 1.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SDFL1005LR27KTFTR-ND - DigiKey
Thief River Falls, MN, United States
270nH Shielded Multilayer Inductor 25mA 1.2Ohm Max 0402 (1005 Metric)

270nH Shielded Multilayer Inductor 25mA 1.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - SDFL1005LR27KTF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDFL1005LR27KTF
Fixed Inductors SDFL1005LR27KTF
FIXED IND 270NH 25MA 1.2 OHM SMD

FIXED IND 270NH 25MA 1.2 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-SDFL1005LR27KTFTR-ND SDFL1005LR27KTF
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5740-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 6 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details