Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SDFL1005LR15MTF

Description
150nH Shielded Multilayer Inductor 25mA 900mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
150nH Shielded Multilayer Inductor 25mA 900mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SDFL1005LR15MTFCT-ND - DigiKey
Thief River Falls, MN, United States
150nH Shielded Multilayer Inductor 25mA 900mOhm Max 0402 (1005 Metric)

150nH Shielded Multilayer Inductor 25mA 900mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 3442-SDFL1005LR15MTFTR-ND - DigiKey
Thief River Falls, MN, United States
150nH Shielded Multilayer Inductor 25mA 900mOhm Max 0402 (1005 Metric)

150nH Shielded Multilayer Inductor 25mA 900mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3442-SDFL1005LR15MTFCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3613C331K-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Common Mode Chokes - 486-3233-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers