Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SDFL1005LR12KTF

Description
120nH Shielded Multilayer Inductor 25mA 800mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
120nH Shielded Multilayer Inductor 25mA 800mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SDFL1005LR12KTFTR-ND - DigiKey
Thief River Falls, MN, United States
120nH Shielded Multilayer Inductor 25mA 800mOhm Max 0402 (1005 Metric)

120nH Shielded Multilayer Inductor 25mA 800mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3442-SDFL1005LR12KTFTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 2176782-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers