Shenzhen Sunlord Electronics Co., Ltd. Dual SMD 180Ohm 100MHz Inductor and Choke SDCW2012-2-181TF

Description
Common Mode Chokes Dual 180Ohm 100MHz 0.33A 0.35Ohm DCR SMD Tape Product overview: SDCW2012-2-181TF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 180Ohm, 100MHz, 0.33A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 180Ohm, 100MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SDCW2012-2-181TF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes Dual 180Ohm 100MHz 0.33A 0.35Ohm DCR SMD Tape Product overview: SDCW2012-2-181TF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 180Ohm, 100MHz, 0.33A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 180Ohm, 100MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SDCW2012-2-181TF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual SMD 180Ohm 100MHz Inductor and Choke - 839-SDCW2012-2-181TF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SMD 180Ohm 100MHz Inductor and Choke
839-SDCW2012-2-181TF
Dual SMD 180Ohm 100MHz Inductor and Choke 839-SDCW2012-2-181TF
Common Mode Chokes Dual 180Ohm 100MHz 0.33A 0.35Ohm DCR SMD Tape Product overview: SDCW2012-2-181TF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 180Ohm, 100MHz, 0.33A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 180Ohm, 100MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SDCW2012-2-181TF can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 180Ohm 100MHz 0.33A 0.35Ohm DCR SMD Tape Product overview: SDCW2012-2-181TF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 180Ohm, 100MHz, 0.33A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 180Ohm, 100MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SDCW2012-2-181TF can be used for catalog matching and distributor lookup.

Supplier's Site
Common Mode Chokes - 3442-SDCW2012-2-181TFTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
3442-SDCW2012-2-181TFTR-ND
Common Mode Chokes 3442-SDCW2012-2-181TFTR-ND
2 Line Common Mode Choke Surface Mount 180 Ohms @ 100MHz 330mA DCR 350mOhm

2 Line Common Mode Choke Surface Mount 180 Ohms @ 100MHz 330mA DCR 350mOhm

Buy Now Datasheet
Common Mode Chokes - 3442-SDCW2012-2-181TFCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
3442-SDCW2012-2-181TFCT-ND
Common Mode Chokes 3442-SDCW2012-2-181TFCT-ND
2 Line Common Mode Choke Surface Mount 180 Ohms @ 100MHz 330mA DCR 350mOhm

2 Line Common Mode Choke Surface Mount 180 Ohms @ 100MHz 330mA DCR 350mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-SDCW2012-2-181TF 3442-SDCW2012-2-181TFTR-ND
Product Name Dual SMD 180Ohm 100MHz Inductor and Choke Common Mode Chokes
Mounting Option Surface Mount Surface Mount Technology
Technology Signal Line
Impedance 180 ohms
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 1 ohms
View Details
2 suppliers
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Fixed Inductors - 486-5770-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-4N7 026011C-4N7XJRW , 026011C-4N7XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details