Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors MWSD1005C2N2DT

Description
2.2nH Unshielded Wirewound Inductor 820mA 58mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Wirewound Inductor 820mA 58mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-MWSD1005C2N2DTTR-ND - DigiKey
Thief River Falls, MN, United States
2.2nH Unshielded Wirewound Inductor 820mA 58mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Wirewound Inductor 820mA 58mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3442-MWSD1005C2N2DTTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0580 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2124JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1620301 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
Common Mode Chokes - 486-3240-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details