Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors MWSD1005C1N8CTM01

Description
1.8nH Unshielded Wirewound Inductor 460mA 160mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.8nH Unshielded Wirewound Inductor 460mA 160mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-MWSD1005C1N8CTM01TR-ND - DigiKey
Thief River Falls, MN, United States
1.8nH Unshielded Wirewound Inductor 460mA 160mOhm Max 0402 (1005 Metric)

1.8nH Unshielded Wirewound Inductor 460mA 160mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3442-MWSD1005C1N8CTM01TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 1-1879855-2 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 75 ohms
View Details
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details