19nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)
FIXED IND 19NH 370MA 270MOHM SMD
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 3442-MWSD1005C19NJTM01TR-ND | MWSD1005C19NJTM01 |
| Product Name | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ceramic; Drum Core, Wirewound | Ceramic; Ceramic |
| Configuration | Fixed | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |