Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors MWSD1005C19NHTM81

Description
19nH Unshielded Wirewound Inductor 920mA 126mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
19nH Unshielded Wirewound Inductor 920mA 126mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-MWSD1005C19NHTM81TR-ND - DigiKey
Thief River Falls, MN, United States
19nH Unshielded Wirewound Inductor 920mA 126mOhm Max 0402 (1005 Metric)

19nH Unshielded Wirewound Inductor 920mA 126mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3442-MWSD1005C19NHTM81TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data