Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors MWSD1005C15NGT

Description
15nH Unshielded Wirewound Inductor 430mA 210mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Wirewound Inductor 430mA 210mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-MWSD1005C15NGTTR-ND - DigiKey
Thief River Falls, MN, United States
15nH Unshielded Wirewound Inductor 430mA 210mOhm Max 0402 (1005 Metric)

15nH Unshielded Wirewound Inductor 430mA 210mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - MWSD1005C15NGT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MWSD1005C15NGT
Fixed Inductors MWSD1005C15NGT
FIXED IND 15NH 430MA 210MOHM SMD

FIXED IND 15NH 430MA 210MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-MWSD1005C15NGTTR-ND MWSD1005C15NGT
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic; Ceramic
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data