Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors MWSD1005C13NKTM81

Description
13nH Unshielded Wirewound Inductor 1.24A 93mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
13nH Unshielded Wirewound Inductor 1.24A 93mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-MWSD1005C13NKTM81TR-ND - DigiKey
Thief River Falls, MN, United States
13nH Unshielded Wirewound Inductor 1.24A 93mOhm Max 0402 (1005 Metric)

13nH Unshielded Wirewound Inductor 1.24A 93mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3442-MWSD1005C13NKTM81TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-143-900-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details