4.7µH Unshielded Wirewound Inductor 3.5A 85mOhm Max Nonstandard
4.7µH Unshielded Wirewound Inductor 3.5A 85mOhm Max Nonstandard
FIXED IND 4.7UH 3.5A 85MOHM SMD Product overview: MWSA0518S-4R7MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 3.5A, 85MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 3.5A, 85MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MWSA0518S-4R7MT can be used for catalog matching and distributor lookup.
FIXED IND 4.7UH 3.5A 85MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 3442-MWSA0518S-4R7MTCT-ND | 71-MWSA0518S-4R7MT | MWSA0518S-4R7MT |
| Product Name | Fixed Inductors | SMD 4.7UH 3.5A 85MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Core Material | Drum Core, Wirewound | Alloy Powder | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |