Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors MWSA0402S-1R0MT

Description
1µH Unshielded Wirewound Inductor 6A 27mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 6A 27mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-MWSA0402S-1R0MTDKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Wirewound Inductor 6A 27mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 6A 27mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 3442-MWSA0402S-1R0MTCT-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Wirewound Inductor 6A 27mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 6A 27mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 3442-MWSA0402S-1R0MTTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Wirewound Inductor 6A 27mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 6A 27mOhm Max Nonstandard

Buy Now Datasheet
1uH 100KHz 6A Inductor and Choke - 71-MWSA0402S-1R0MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1uH 100KHz 6A Inductor and Choke
71-MWSA0402S-1R0MT
1uH 100KHz 6A Inductor and Choke 71-MWSA0402S-1R0MT
Inductor Power Molded Wirewound 1uH 20% 100KHz Alloy Sponge Powder 6A 0.027Ohm DCR T/R Product overview: MWSA0402S-1R0MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 100KHz, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 100KHz, 6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MWSA0402S-1R0MT can be used for catalog matching and distributor lookup.

Inductor Power Molded Wirewound 1uH 20% 100KHz Alloy Sponge Powder 6A 0.027Ohm DCR T/R Product overview: MWSA0402S-1R0MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 100KHz, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 100KHz, 6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MWSA0402S-1R0MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
MWSA0402S-1R0MT
Inductors/Coils/Transformers >> Power Inductors MWSA0402S-1R0MT
6A 1uH ±20% 7A SMD Power Inductors ROHS

6A 1uH ±20% 7A SMD Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - MWSA0402S-1R0MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MWSA0402S-1R0MT
Fixed Inductors MWSA0402S-1R0MT
FIXED IND 1UH 6A 27 MOHM SMD

FIXED IND 1UH 6A 27 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 3442-MWSA0402S-1R0MTDKR-ND 71-MWSA0402S-1R0MT MWSA0402S-1R0MT MWSA0402S-1R0MT
Product Name Fixed Inductors 1uH 100KHz 6A Inductor and Choke Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Alloy Sponge Powder Alloy Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-5710-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-0603CS-33NXJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0330 microH
Inductance Tolerance 5 (+/- %)
View Details