Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors MCL2016A1R0MT

Description
1µH Shielded Multilayer Inductor 1.1A 140mOhm 0806 (2016 Metric)
Request a Quote Datasheet
Description
1µH Shielded Multilayer Inductor 1.1A 140mOhm 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-MCL2016A1R0MTCT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Multilayer Inductor 1.1A 140mOhm 0806 (2016 Metric)

1µH Shielded Multilayer Inductor 1.1A 140mOhm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 3442-MCL2016A1R0MTTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Multilayer Inductor 1.1A 140mOhm 0806 (2016 Metric)

1µH Shielded Multilayer Inductor 1.1A 140mOhm 0806 (2016 Metric)

Buy Now Datasheet
Inductor and Choke - 71-MCL2016A1R0MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-MCL2016A1R0MT
Inductor and Choke 71-MCL2016A1R0MT
Multilayer Chip Power Inductor MCL-A Series Product overview: MCL2016A1R0MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MCL2016A1R0MT can be used for catalog matching and distributor lookup.

Multilayer Chip Power Inductor MCL-A Series Product overview: MCL2016A1R0MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MCL2016A1R0MT can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - MCL2016A1R0MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MCL2016A1R0MT
Fixed Inductors MCL2016A1R0MT
FIXED IND 1UH 1.1A 140 MOHM SMD

FIXED IND 1UH 1.1A 140 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-MCL2016A1R0MTCT-ND 71-MCL2016A1R0MT MCL2016A1R0MT
Product Name Fixed Inductors Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176641-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2200 microH
View Details
2 suppliers
Surface Mount Inductors - 1678197 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
0.0012uH 250MHz 0.87A Inductor and Choke - 71-0201DS-1N2XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details