Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors MCL2012SR47MT

Description
470nH Shielded Multilayer Inductor 550mA 180mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
470nH Shielded Multilayer Inductor 550mA 180mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-MCL2012SR47MTTR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Multilayer Inductor 550mA 180mOhm 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 550mA 180mOhm 0805 (2012 Metric)

Buy Now Datasheet
550MA 180MOHM Inductor and Choke - 71-MCL2012SR47MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
550MA 180MOHM Inductor and Choke
71-MCL2012SR47MT
550MA 180MOHM Inductor and Choke 71-MCL2012SR47MT
FIXED IND 470NH 550MA 180MOHM SM Product overview: MCL2012SR47MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 550MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MCL2012SR47MT can be used for catalog matching and distributor lookup.

FIXED IND 470NH 550MA 180MOHM SM Product overview: MCL2012SR47MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 550MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MCL2012SR47MT can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - MCL2012SR47MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MCL2012SR47MT
Fixed Inductors MCL2012SR47MT
FIXED IND 470NH 550MA 180MOHM SM

FIXED IND 470NH 550MA 180MOHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MCL2012SR47MT
Inductors/Coils/Transformers >> Inductors (SMD) MCL2012SR47MT
550mA 470nH ±20% 180mΩ 0805 Inductors (SMD) ROHS

550mA 470nH ±20% 180mΩ 0805 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 3442-MCL2012SR47MTTR-ND 71-MCL2012SR47MT MCL2012SR47MT MCL2012SR47MT
Product Name Fixed Inductors 550MA 180MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N5 0201DS-3N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details