Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors MCL2012S1R0MT

Description
1µH Shielded Multilayer Inductor 300mA 200mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µH Shielded Multilayer Inductor 300mA 200mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-MCL2012S1R0MTTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Multilayer Inductor 300mA 200mOhm 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 300mA 200mOhm 0805 (2012 Metric)

Buy Now Datasheet
SMD 1UH 300MA 200MOHM Inductor and Choke - 71-MCL2012S1R0MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 300MA 200MOHM Inductor and Choke
71-MCL2012S1R0MT
SMD 1UH 300MA 200MOHM Inductor and Choke 71-MCL2012S1R0MT
FIXED IND 1UH 300MA 200MOHM SMD Product overview: MCL2012S1R0MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 300MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 300MA, 200MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MCL2012S1R0MT can be used for catalog matching and distributor lookup.

FIXED IND 1UH 300MA 200MOHM SMD Product overview: MCL2012S1R0MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 300MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 300MA, 200MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MCL2012S1R0MT can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - MCL2012S1R0MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MCL2012S1R0MT
Fixed Inductors MCL2012S1R0MT
FIXED IND 1UH 300MA 200MOHM SMD

FIXED IND 1UH 300MA 200MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-MCL2012S1R0MTTR-ND 71-MCL2012S1R0MT MCL2012S1R0MT
Product Name Fixed Inductors SMD 1UH 300MA 200MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J123JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567703P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0270 microH
DCR 0.7000 ohms
View Details
Common Mode Chokes - 486-3-127-601-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details