Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors MCL2012S100MT

Description
10µH Shielded Multilayer Inductor 60mA 500mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µH Shielded Multilayer Inductor 60mA 500mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-MCL2012S100MTTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Multilayer Inductor 60mA 500mOhm 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 60mA 500mOhm 0805 (2012 Metric)

Buy Now Datasheet
SMD 10UH 60MA 500MOHM Inductor and Choke - 71-MCL2012S100MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 60MA 500MOHM Inductor and Choke
71-MCL2012S100MT
SMD 10UH 60MA 500MOHM Inductor and Choke 71-MCL2012S100MT
FIXED IND 10UH 60MA 500MOHM SMD Product overview: MCL2012S100MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 60MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 60MA, 500MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MCL2012S100MT can be used for catalog matching and distributor lookup.

FIXED IND 10UH 60MA 500MOHM SMD Product overview: MCL2012S100MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 60MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 60MA, 500MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MCL2012S100MT can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - MCL2012S100MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MCL2012S100MT
Fixed Inductors MCL2012S100MT
FIXED IND 10UH 60MA 500MOHM SMD

FIXED IND 10UH 60MA 500MOHM SMD

Supplier's Site Datasheet
Integrated Circuits (ICs) - Inductors (SMD) - MCL2012S100MT - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Inductors (SMD)
MCL2012S100MT
Integrated Circuits (ICs) - Inductors (SMD) MCL2012S100MT
Integrated Circuits (ICs) - Inductors (SMD)

Integrated Circuits (ICs) - Inductors (SMD)

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MCL2012S100MT
Inductors/Coils/Transformers >> Inductors (SMD) MCL2012S100MT
60mA 10uH ±20% 500mΩ 0805 Inductors (SMD) ROHS

60mA 10uH ±20% 500mΩ 0805 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Acme Chip Technology Co., Limited LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Chip Inductors
Product Number 3442-MCL2012S100MTTR-ND 71-MCL2012S100MT MCL2012S100MT MCL2012S100MT MCL2012S100MT
Product Name Fixed Inductors SMD 10UH 60MA 500MOHM Inductor and Choke Fixed Inductors Integrated Circuits (ICs) - Inductors (SMD) Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1670398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1500 microH
Lead Style Radial; Radial
View Details
Adjustable Inductors - 1956-1089-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details