Ferrite Beads Multi-Layer 300Ohm 25% 100MHz 0.1A 1Ohm DCR 0402 Tape Product overview: HZ1005D301TF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300Ohm, 100MHz, 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300Ohm, 100MHz, 0.1A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-HZ1005D301TF can be used for catalog matching and distributor lookup.
300 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 100mA 1Ohm
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 841-HZ1005D301TF | 3442-HZ1005D301TFTR-ND |
| Product Name | 300Ohm 100MHz 0.1A Inductor and Choke | Ferrite Beads and Chips |
| Technology | Multi-Layer | |
| Inductance Tolerance | 25 (+/- %) | |
| Impedance | 300 ohms | |
| Standards and Certifications | RoHS |