Shenzhen Sunlord Electronics Co., Ltd. Ferrite Beads and Chips GZ1608D301TF

Description
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 350mOhm
Request a Quote Datasheet
Description
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 350mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 3442-GZ1608D301TFCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
3442-GZ1608D301TFCT-ND
Ferrite Beads and Chips 3442-GZ1608D301TFCT-ND
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 350mOhm

300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 350mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 3442-GZ1608D301TFTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
3442-GZ1608D301TFTR-ND
Ferrite Beads and Chips 3442-GZ1608D301TFTR-ND
300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 350mOhm

300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 350mOhm

Buy Now Datasheet
300Ohm 100MHz 0.2A Inductor and Choke - 841-GZ1608D301TF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300Ohm 100MHz 0.2A Inductor and Choke
841-GZ1608D301TF
300Ohm 100MHz 0.2A Inductor and Choke 841-GZ1608D301TF
Ferrite Beads Multi-Layer 300Ohm 25% 100MHz 0.2A 0.35Ohm DCR 0603 Tape Product overview: GZ1608D301TF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300Ohm, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300Ohm, 100MHz, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-GZ1608D301TF can be used for catalog matching and distributor lookup.

Ferrite Beads Multi-Layer 300Ohm 25% 100MHz 0.2A 0.35Ohm DCR 0603 Tape Product overview: GZ1608D301TF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300Ohm, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300Ohm, 100MHz, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-GZ1608D301TF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Inductors, Coils, and Chokes
Product Number 3442-GZ1608D301TFCT-ND 841-GZ1608D301TF
Product Name Ferrite Beads and Chips 300Ohm 100MHz 0.2A Inductor and Choke
DCR 0.3500 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - RC-11-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers