750 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 1Ohm
Ferrite Beads Multi-Layer 750Ohm 25% 100MHz 0.1A 1Ohm DCR 0402 Tape Product overview: GZ1005D751TF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750Ohm, 100MHz, 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750Ohm, 100MHz, 0.1A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-GZ1005D751TF can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes |
| Product Number | 3442-GZ1005D751TFTR-ND | 841-GZ1005D751TF |
| Product Name | Ferrite Beads and Chips | 750Ohm 100MHz 0.1A Inductor and Choke |
| DCR | 1 ohms | |
| Rated DC Current | 100 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Packing Method | Tape Reel |