Ferrite Beads Multi-Layer 80Ohm 25% 100MHz 0.2A 0.6Ohm DCR 0201 Tape Product overview: GZ0603D800TF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80Ohm, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 80Ohm, 100MHz, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-GZ0603D800TF can be used for catalog matching and distributor lookup.
80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 600mOhm
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 841-GZ0603D800TF | 3442-GZ0603D800TFTR-ND |
| Product Name | 80Ohm 100MHz 0.2A Inductor and Choke | Ferrite Beads and Chips |
| Technology | Multi-Layer | |
| Inductance Tolerance | 25 (+/- %) | |
| Impedance | 80 ohms | |
| Standards and Certifications | RoHS |