120V 50W 20@4A,2V 8A PNP TO-220 Bipolar Transistors - BJT ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | MJE15029 |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | PNP |
| Package Type | TO-220 |
| IC(max) | 8000 milliamps |
| VCEO | 120 volts |