800V 50W 8@1A,5V 3A NPN TO-220 Bipolar Transistors - BJT ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2SC5027 |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | NPN |
| Package Type | TO-220 |
| IC(max) | 3000 milliamps |
| VCEO | 800 volts |