16.7A 12V 7.78V 7V SOD-123FL
16.7A 12V 7.78V 7V SOD-123FL
16.7A 12V 7.78V 7V SOD-123FL
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5399-SMF7.0ATR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-219AA |
| Peak Pulse Power | 200 watts |
| VC | 12 volts |