7.22V 17.9A6.5V 11.2V SOD-123FL
7.22V 17.9A6.5V 11.2V SOD-123FL
7.22V 17.9A6.5V 11.2V SOD-123FL
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5399-SMF6.5CACT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-123; SOD-123F |
| Peak Pulse Power | 200 watts |
| VC | 11.2 volts |