8A@8/20US 256W@8/20US 32V 25V 20
8A@8/20US 256W@8/20US 32V 25V 20
8A@8/20US 256W@8/20US 32V 25V 20
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5399-SLSD20CDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-323; SC-76, SOD-323 |
| Peak Pulse Power | 256 watts |
| VC | 32 volts |