10V 10A@8/20US 3.3V 3.7V 100W@8/
10V 10A@8/20US 3.3V 3.7V 100W@8/
10V 10A@8/20US 3.3V 3.7V 100W@8/
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5399-SLNC2F3V1BBDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0402 (1005 Metric) |
| Peak Pulse Power | 100 watts |
| VC | 10 volts |