8A@8/20US 17V 136W@8/20US 15.5V
8A@8/20US 17V 136W@8/20US 15.5V
8A@8/20US 17V 136W@8/20US 15.5V
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5399-SLESD8D12CTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0402 (1005 Metric) |
| Peak Pulse Power | 136 watts |
| VC | 17 volts |