9A@8/20US 414W@8/20US 46V 33V 24
9A@8/20US 414W@8/20US 46V 33V 24
9A@8/20US 414W@8/20US 46V 33V 24
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5399-SLESD5Z24CDCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-523; SC-79, SOD-523 |
| Peak Pulse Power | 414 watts |
| VC | 46 volts |