10V 5A@8/20US 5V 5.6V 50W@8/20US
10V 5A@8/20US 5V 5.6V 50W@8/20US
10V 5A@8/20US 5V 5.6V 50W@8/20US
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5399-SLESD5D5.0CCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-523; SC-79, SOD-523 |
| Peak Pulse Power | 50 watts |
| VC | 10 volts |