BIDIRECTIONAL 28W 5V 5.6V DFN100
BIDIRECTIONAL 28W 5V 5.6V DFN100
BIDIRECTIONAL 28W 5V 5.6V DFN100
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5399-SLESD0501CUCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0402 (1005 Metric) |
| Peak Pulse Power | 28 watts |
| VC | 14 volts |