100MA FIXED 3.6V POSITIVE 24V SO
100MA FIXED 3.6V POSITIVE 24V SO
100MA FIXED 3.6V POSITIVE 24V SO
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 5399-SL7536-3TR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 |
| Output Voltage | 3.6 volts |